STMicroelectronics, Inc. Shift Registers HCF4015BEY

Description
Shift Shift Register 2 Element 4 Bit 16-DIP
Request a Quote Datasheet
Description
Shift Shift Register 2 Element 4 Bit 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 497-1348-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-1348-5-ND
Shift Registers 497-1348-5-ND
Shift Shift Register 2 Element 4 Bit 16-DIP

Shift Shift Register 2 Element 4 Bit 16-DIP

Buy Now Datasheet
Logic - Logic - Shift Registers - HCF4015BEY - 137827-HCF4015BEY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HCF4015BEY
137827-HCF4015BEY
Logic - Logic - Shift Registers - HCF4015BEY 137827-HCF4015BEY
Manufacturer: STMicroelectronics Win Source Part Number: 137827-HCF4015BEY Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Purpose: Serial to Parallel Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 137827-HCF4015BEY
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HCF4015BEY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HCF4015BEY
Integrated Circuits (ICs) - Logic - Shift Registers HCF4015BEY
IC INPUT/OUTP DUAL 4STAGE 16-DIP

IC INPUT/OUTP DUAL 4STAGE 16-DIP

Supplier's Site
Shift Registers - HCF4015BEY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HCF4015BEY
Shift Registers HCF4015BEY
Shift Shift Register 2 Element 4 Bit 16-DIP

Shift Shift Register 2 Element 4 Bit 16-DIP

Buy Now Datasheet
Logic - Shift Registers - HCF4015BEY - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HCF4015BEY
Logic - Shift Registers HCF4015BEY
IC INPUT/OUTP DUAL 4STAGE 16-DIP

IC INPUT/OUTP DUAL 4STAGE 16-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 497-1348-5-ND 137827-HCF4015BEY HCF4015BEY HCF4015BEY HCF4015BEY
Product Name Shift Registers Logic - Logic - Shift Registers - HCF4015BEY Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 3V ~ 20V 3 V ~ 20 V 3V ~ 20V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74AVCH2T45GT,115 - 765267-74AVCH2T45GT,115 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54HC165 Parallel-Load 8-Bit Shift Registers - 8409501EA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP,LCCC
Logic Family CMOS; HC
View Details
4 suppliers