STMicroelectronics Logic - Logic - Shift Registers - HCF4014BE HCF4014BE

Description
Manufacturer: STMicroelectronics Win Source Part Number: 067829-HCF4014BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 067829-HCF4014BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - HCF4014BE - 067829-HCF4014BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HCF4014BE
067829-HCF4014BE
Logic - Logic - Shift Registers - HCF4014BE 067829-HCF4014BE
Manufacturer: STMicroelectronics Win Source Part Number: 067829-HCF4014BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals

Manufacturer: STMicroelectronics
Win Source Part Number: 067829-HCF4014BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 067829-HCF4014BE
Product Name Logic - Logic - Shift Registers - HCF4014BE
Supply Voltage 3 V ~ 20 V
Output Characteristics Push-Pull
Package Type DIP; Other; 16-DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-NPIC6C595PW,118TR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
6 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers