STMicroelectronics Dual 24MHz 20V Logic IC HCF4013YM013TR

Description
Dual D Flip-Flop, 24MHz, 20V, SO, Pos Edge Product overview: HCF4013YM013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 20V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-HCF4013YM013TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual D Flip-Flop, 24MHz, 20V, SO, Pos Edge Product overview: HCF4013YM013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 20V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-HCF4013YM013TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 24MHz 20V Logic IC
706-HCF4013YM013TR
Dual 24MHz 20V Logic IC 706-HCF4013YM013TR
Dual D Flip-Flop, 24MHz, 20V, SO, Pos Edge Product overview: HCF4013YM013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 20V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-HCF4013YM013TR can be used for catalog matching and distributor lookup.

Dual D Flip-Flop, 24MHz, 20V, SO, Pos Edge Product overview: HCF4013YM013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 20V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-HCF4013YM013TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-HCF4013YM013TR
Product Name Dual 24MHz 20V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Logic Gates - 2139001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details