STMicroelectronics Dual 24MHz 20V Logic IC HCF4013M013TR

Description
Dual D Flip-Flop, CMOS, SOP, 24MHz, 20V Product overview: HCF4013M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 20V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-HCF4013M013TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual D Flip-Flop, CMOS, SOP, 24MHz, 20V Product overview: HCF4013M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 20V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-HCF4013M013TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 24MHz 20V Logic IC
706-HCF4013M013TR
Dual 24MHz 20V Logic IC 706-HCF4013M013TR
Dual D Flip-Flop, CMOS, SOP, 24MHz, 20V Product overview: HCF4013M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 20V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-HCF4013M013TR can be used for catalog matching and distributor lookup.

Dual D Flip-Flop, CMOS, SOP, 24MHz, 20V Product overview: HCF4013M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 20V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-HCF4013M013TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-HCF4013M013TR
Product Name Dual 24MHz 20V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 7989086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Logic IC - 705-74AHC04PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Logic Family AHC
View Details
5 suppliers
Logic - Logic - Gates and Inverters - 54LS09DMQB - 907404-54LS09DMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers