STMicroelectronics, Inc. Logic - Logic - Flip Flops - HCF4013BEY HCF4013BEY

Description
Manufacturer: STMicroelectronics Win Source Part Number: 204598-HCF4013BEY Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 20 V Max Frequency: 24MHz Alternative Parts (Cross-Reference): CD4013BE; NLV14013BCPG; HEF4013BP,652; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 204598-HCF4013BEY Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 20 V Max Frequency: 24MHz Alternative Parts (Cross-Reference): CD4013BE; NLV14013BCPG; HEF4013BP,652; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - HCF4013BEY
204598-HCF4013BEY
Logic - Logic - Flip Flops - HCF4013BEY 204598-HCF4013BEY
Manufacturer: STMicroelectronics Win Source Part Number: 204598-HCF4013BEY Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 20 V Max Frequency: 24MHz Alternative Parts (Cross-Reference): CD4013BE; NLV14013BCPG; HEF4013BP,652; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Consumer Electronics

Manufacturer: STMicroelectronics
Win Source Part Number: 204598-HCF4013BEY
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 20 V
Max Frequency: 24MHz
Alternative Parts (Cross-Reference): CD4013BE; NLV14013BCPG; HEF4013BP,652;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Consumer Electronics

Buy Now Datasheet
Flip Flops - 497-1346-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
497-1346-5-ND
Flip Flops 497-1346-5-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
FLIP FLOP DUAL D-TYPE, 14 PIN DIP - 70013857 - Allied Electronics, Inc.
Fort Worth, TX, USA
FLIP FLOP DUAL D-TYPE, 14 PIN DIP
70013857
FLIP FLOP DUAL D-TYPE, 14 PIN DIP 70013857
FLIP FLOP DUAL D-TYPE, 14 PIN DIP

FLIP FLOP DUAL D-TYPE, 14 PIN DIP

Supplier's Site
Flip Flops - HCF4013BEY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
HCF4013BEY
Flip Flops HCF4013BEY
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet
Logic - Flip Flops - HCF4013BEY - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
HCF4013BEY
Logic - Flip Flops HCF4013BEY
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - HCF4013BEY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
HCF4013BEY
Integrated Circuits (ICs) - Logic - Flip Flops HCF4013BEY
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 204598-HCF4013BEY 497-1346-5-ND 70013857 HCF4013BEY HCF4013BEY HCF4013BEY
Product Name Logic - Logic - Flip Flops - HCF4013BEY Flip Flops FLIP FLOP DUAL D-TYPE, 14 PIN DIP Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 3 V ~ 20 V 3V ~ 20V 3V ~ 20V
Propagation Delay 90 ns 90 ns
fMAX 24 MHz 24 MHz
Low-level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC574SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-3797-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
7 suppliers
74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AC16374DL - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
7 suppliers