Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020537-HCF4012BM1
Mounting: SMD (SMT)
Number of Pins: 14
Number of Gates: 2
High Level Output Current: -2.4 mA
Low Level Output Current: 2.4 mA
Quiescent Current: 5 µA
Propagation Delay: 250 ns
Categories: OEM Parts(F-I)
Case / Package: SO
Alternative Parts (Cross-Reference): CD4012BM;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 20 V
Min Supply Voltage: 3 V
Logic Function: NAND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1020537-HCF4012BM1 |
| Product Name | OEM Parts - OEM Parts (F - I) - HCF4012BM1 |