STMicroelectronics Logic IC HCF4011BE

Description
HCF4011BE Product overview: HCF4011BE from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4011BE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HCF4011BE Product overview: HCF4011BE from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4011BE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 705-HCF4011BE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
HCF4011BE Product overview: HCF4011BE from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4011BE can be used for catalog matching and distributor lookup.

HCF4011BE Product overview: HCF4011BE from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4011BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - HCF4011BE - 093095-HCF4011BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HCF4011BE
093095-HCF4011BE
Logic - Logic - Gates and Inverters - HCF4011BE 093095-HCF4011BE
Manufacturer: STMicroelectronics Win Source Part Number: 093095-HCF4011BE Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 6.8mA, 6.8mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 5μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace

Manufacturer: STMicroelectronics
Win Source Part Number: 093095-HCF4011BE
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 5μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-HCF4011BE 093095-HCF4011BE
Product Name Logic IC Logic - Logic - Gates and Inverters - HCF4011BE
Logic Family 4000/14000/40000
Inputs 2 2
Operating Temperature -40 C (-40 F) -55 to 125 C (-67 to 257 F)
Gate Type NOT; NAND; NAND Gate
Supply Voltage 3 V ~ 20 V
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Logic IC - 705-74AHC1G08GW,165 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Logic Family AHC/VHC/H/U/V
Inputs 2
View Details
6 suppliers
Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54ALS11AJ/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details