Buffers & Line Drivers HEX Buffer Converter Non Inv 50ns 50pF
BUFFER/CONVERTER, -40 TO 125DEG C; Logic Device Type:Buffer / Converter, Non Inverting; Logic Family / Base Number:HCF4010; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:20V; Logic IC Base RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | HCF4010YM013TR | 25AH9672 |
| Product Name | Buffers & Line Drivers | Buffer/converter, -40 To 125Deg C; Logic Device Type Stmicroelectronics |