Manufacturer: STMicroelectronics
Win Source Part Number: 1042417-HCF40107M013
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 136mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 100μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Family Name: HCF40107
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): CD40107BM96E4; CD40107BMTE4; CD40107BMTG4;
Introduction Date: August 15, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
NAND Gate IC 2 Channel Open Drain 8-SOIC
4000/14000/40000 SERIES, DUAL 2-INPUT NAND GATE, PDSO8, SOP-8 Product overview: HCF40107M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF40107M013TR can be used for catalog matching and distributor lookup.
IC GATE NAND 2CH 2-INP 8SOIC
NAND Gate IC 2 Channel Open Drain 8-SOIC
IC GATE NAND OD 2CH 2-INP 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1042417-HCF40107M013TR | 497-1112-2-ND | 705-HCF40107M013TR | HCF40107M013TR | HCF40107M013TR | HCF40107M013TR |
| Product Name | Logic - Logic - Gates and Inverters - HCF40107M013TR | Gates and Inverters | Dual Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND; NAND GATE | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 3 V ~ 20 V | 3V ~ 20V | 20V | 3V ~ 20V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 100 ns | 100 ns | 100 ns | |||
| Low Level Output Current (Sink) | 136 mA | 136 mA |