STMicroelectronics, Inc. Logic - Logic - Gates and Inverters - HCF40106YM013TR HCF40106YM013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 016787-HCF40106YM013 TR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 6.8mA, 6.8mA Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 20 V Alternative Parts (Cross-Reference): CD40106BM96; MC14584BDTR2G; MC14106BDTR2; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 016787-HCF40106YM013 TR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 6.8mA, 6.8mA Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 20 V Alternative Parts (Cross-Reference): CD40106BM96; MC14584BDTR2G; MC14106BDTR2; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - HCF40106YM013TR - 016787-HCF40106YM013TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HCF40106YM013TR
016787-HCF40106YM013TR
Logic - Logic - Gates and Inverters - HCF40106YM013TR 016787-HCF40106YM013TR
Manufacturer: STMicroelectronics Win Source Part Number: 016787-HCF40106YM013 TR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 6.8mA, 6.8mA Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 20 V Alternative Parts (Cross-Reference): CD40106BM96; MC14584BDTR2G; MC14106BDTR2; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 016787-HCF40106YM013TR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): CD40106BM96; MC14584BDTR2G; MC14106BDTR2;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Inverters ICs - 2396282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2396282
Inverters ICs 2396282
ST HCF40106YM013TR

ST HCF40106YM013TR

Supplier's Site
Inverters ICs - 2396282P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2396282P
Inverters ICs 2396282P
ST HCF40106YM013TR

ST HCF40106YM013TR

Supplier's Site
Inverters ICs - 2396281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2396281
Inverters ICs 2396281
ST HCF40106YM013TR

ST HCF40106YM013TR

Supplier's Site
Gates and Inverters - 497-14369-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-14369-1-ND
Gates and Inverters 497-14369-1-ND
Inverter IC 6 Channel Schmitt Trigger 14-SO

Inverter IC 6 Channel Schmitt Trigger 14-SO

Buy Now Datasheet
Gates and Inverters - 497-14369-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-14369-2-ND
Gates and Inverters 497-14369-2-ND
Inverter IC 6 Channel Schmitt Trigger 14-SO

Inverter IC 6 Channel Schmitt Trigger 14-SO

Buy Now Datasheet
Gates and Inverters - 497-14369-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-14369-6-ND
Gates and Inverters 497-14369-6-ND
Inverter IC 6 Channel Schmitt Trigger 14-SO

Inverter IC 6 Channel Schmitt Trigger 14-SO

Buy Now Datasheet
Singapore, Singapore
20V SOIC Logic IC
705-HCF40106YM013TR
20V SOIC Logic IC 705-HCF40106YM013TR
6-Ch CMOS Schmitt Trigger Inverter, SOIC, 20V Product overview: HCF40106YM013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 20V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF40106YM013TR can be used for catalog matching and distributor lookup.

6-Ch CMOS Schmitt Trigger Inverter, SOIC, 20V Product overview: HCF40106YM013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 20V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF40106YM013TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - HCF40106YM013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
HCF40106YM013TR
Integrated Circuits (ICs) - Logic - Gates and Inverters HCF40106YM013TR
IC INVERT SCHMITT 6CH 1-INP 14SO

IC INVERT SCHMITT 6CH 1-INP 14SO

Supplier's Site
Logic - Gates and Inverters - HCF40106YM013TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
HCF40106YM013TR
Logic - Gates and Inverters HCF40106YM013TR
IC INVERT SCHMITT 6CH 6-INP 14SO

IC INVERT SCHMITT 6CH 6-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - HCF40106YM013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
HCF40106YM013TR
Gates and Inverters HCF40106YM013TR
Inverter IC 6 Channel Schmitt Trigger 14-SO

Inverter IC 6 Channel Schmitt Trigger 14-SO

Buy Now Datasheet
Schmitt-Trigger Inverter, Hex, Soic-14; Logic Function Stmicroelectronics - 18AC7388 - Newark, An Avnet Company
Chicago, IL, United States
Schmitt-Trigger Inverter, Hex, Soic-14; Logic Function Stmicroelectronics
18AC7388
Schmitt-Trigger Inverter, Hex, Soic-14; Logic Function Stmicroelectronics 18AC7388
SCHMITT-TRIGGER INVERTER, HEX, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:40106; Logic IC Family:4000B; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes

SCHMITT-TRIGGER INVERTER, HEX, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:40106; Logic IC Family:4000B; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 016787-HCF40106YM013TR 2396282 497-14369-1-ND 705-HCF40106YM013TR HCF40106YM013TR HCF40106YM013TR HCF40106YM013TR 18AC7388
Product Name Logic - Logic - Gates and Inverters - HCF40106YM013TR Inverters ICs Gates and Inverters 20V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Schmitt-Trigger Inverter, Hex, Soic-14; Logic Function Stmicroelectronics
Gate Type NOT; Inverter NOT; Inverter NOT NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 3 V ~ 20 V 3V ~ 20V 20V 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) 3V ~ 20V
Inputs 6 1 6 1 1
Propagation Delay 120 ns 120 ns 120 ns
Low Level Output Current (Sink) 6.8 mA 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H01J/B - Rochester Electronics
Specs
Gate Type NOT; AND; NAND; OR
Output Type Open Collector
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Dual I/O Arbiter - MYXAF54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-2765-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers