STMicroelectronics, Inc. Gates and Inverters HCF40106BEY

Description
Inverter IC 6 Channel Schmitt Trigger 14-DIP
Request a Quote Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 497-1342-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-1342-5-ND
Gates and Inverters 497-1342-5-ND
Inverter IC 6 Channel Schmitt Trigger 14-DIP

Inverter IC 6 Channel Schmitt Trigger 14-DIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - HCF40106BEY - 093198-HCF40106BEY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HCF40106BEY
093198-HCF40106BEY
Logic - Logic - Gates and Inverters - HCF40106BEY 093198-HCF40106BEY
Manufacturer: STMicroelectronics Win Source Part Number: 093198-HCF40106BEY Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 6.8mA, 6.8mA Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Family Name: HCF40106 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 20 V Alternative Parts (Cross-Reference): HEF40106BD; CD40106BMN; CD40106BMN/NOPB; Introduction Date: August 16, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development, Multimedia

Manufacturer: STMicroelectronics
Win Source Part Number: 093198-HCF40106BEY
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Family Name: HCF40106
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): HEF40106BD; CD40106BMN; CD40106BMN/NOPB;
Introduction Date: August 16, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development, Multimedia

Buy Now Datasheet
Singapore, Singapore
DIP Logic IC
705-HCF40106BEY
DIP Logic IC 705-HCF40106BEY
Hex Schmitt Trigger IC, CMOS, 6 Circuits, DIP Product overview: HCF40106BEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF40106BEY can be used for catalog matching and distributor lookup.

Hex Schmitt Trigger IC, CMOS, 6 Circuits, DIP Product overview: HCF40106BEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF40106BEY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - HCF40106BEY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
HCF40106BEY
Integrated Circuits (ICs) - Logic - Gates and Inverters HCF40106BEY
IC INVERT SCHMITT 6CH 1INP 14DIP

IC INVERT SCHMITT 6CH 1INP 14DIP

Supplier's Site
Logic - Gates and Inverters - HCF40106BEY - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
HCF40106BEY
Logic - Gates and Inverters HCF40106BEY
IC INVERT SCHMITT 6CH 6-IN 14DIP

IC INVERT SCHMITT 6CH 6-IN 14DIP

Supplier's Site Datasheet
Gates and Inverters - HCF40106BEY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
HCF40106BEY
Gates and Inverters HCF40106BEY
Inverter IC 6 Channel Schmitt Trigger 14-DIP

Inverter IC 6 Channel Schmitt Trigger 14-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 497-1342-5-ND 093198-HCF40106BEY 705-HCF40106BEY HCF40106BEY HCF40106BEY HCF40106BEY
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - HCF40106BEY DIP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter Buffer, Inverter, Schmitt Trigger NOT NOT NOT; Inverter
Supply Voltage 3V ~ 20V 3 V ~ 20 V 20V 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) 3V ~ 20V
Inputs 1 6 1 1
Features Schmitt Trigger
Propagation Delay 120 ns 120 ns 280 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC21 Dual 4-Input Positive-AND Gates - 5962-88576012A - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-3149-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
8 suppliers