STMicroelectronics Logic - Logic - Counters, Dividers - HCF4010 HCF4010

Description
Manufacturer: STMicroelectronics Win Source Part Number: 271747-HCF4010 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Down Reset: Asynchronous Timing: Asynchronous/Synchro nous Count Rate: 4.8MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 271747-HCF4010 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Down Reset: Asynchronous Timing: Asynchronous/Synchro nous Count Rate: 4.8MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - HCF4010 - 271747-HCF4010 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - HCF4010
271747-HCF4010
Logic - Logic - Counters, Dividers - HCF4010 271747-HCF4010
Manufacturer: STMicroelectronics Win Source Part Number: 271747-HCF4010 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Down Reset: Asynchronous Timing: Asynchronous/Synchro nous Count Rate: 4.8MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 271747-HCF4010
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Down
Reset: Asynchronous
Timing: Asynchronous/Synchronous
Count Rate: 4.8MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 271747-HCF4010
Product Name Logic - Logic - Counters, Dividers - HCF4010
Supply Voltage 3 V ~ 20 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Logic - Counters, Dividers - 74F579PC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
View Details
Counter ICs - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS; HCT
Number of Pins 16
View Details
Counters, Dividers - 54163DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details