STMicroelectronics 20V DIP Logic IC HCF4007UBEY

Description
Triple Inverter IC, CMOS, 3-Input, DIP, 20V Product overview: HCF4007UBEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 20V, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-HCF4007UBEY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triple Inverter IC, CMOS, 3-Input, DIP, 20V Product overview: HCF4007UBEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 20V, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-HCF4007UBEY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V DIP Logic IC
703-HCF4007UBEY
20V DIP Logic IC 703-HCF4007UBEY
Triple Inverter IC, CMOS, 3-Input, DIP, 20V Product overview: HCF4007UBEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 20V, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-HCF4007UBEY can be used for catalog matching and distributor lookup.

Triple Inverter IC, CMOS, 3-Input, DIP, 20V Product overview: HCF4007UBEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 20V, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-HCF4007UBEY can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - HCF4007UBEY - 204597-HCF4007UBEY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - HCF4007UBEY
204597-HCF4007UBEY
Logic - Logic - Specialty Logic - HCF4007UBEY 204597-HCF4007UBEY
Manufacturer: STMicroelectronics Win Source Part Number: 204597-HCF4007UBEY Packaging: Tube/Rail Mounting: Through Hole Logic Type: Complementary Pair Plus Inverter Number of Bits: 3 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Alternative Parts (Cross-Reference): MC14007UBCP; CD4007UBEE4; HCF4007UBEY; CD4007UBE; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing

Manufacturer: STMicroelectronics
Win Source Part Number: 204597-HCF4007UBEY
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Complementary Pair Plus Inverter
Number of Bits: 3
Supply Voltage: 3 V to 18 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Alternative Parts (Cross-Reference): MC14007UBCP; CD4007UBEE4; HCF4007UBEY; CD4007UBE;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-HCF4007UBEY 204597-HCF4007UBEY
Product Name 20V DIP Logic IC Logic - Logic - Specialty Logic - HCF4007UBEY
Gate Type NOT; Inverter Complementary Pair Plus Inverter
Supply Voltage 20V
Inputs 3
Propagation Delay 110 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L20W/C - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP
View Details
8-input NAND gate - 74AHC30BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers
Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Inverters ICs - 7989026P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details