Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061887-HCF4006BEY
Packaging: Rail/Tube
Mounting: SMD (SMT)
Number of Pins: 14
Categories: OEM Parts(F-I)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1061887-HCF4006BEY |
| Product Name | OEM Parts - OEM Parts (F - I) - HCF4006BEY |