STMicroelectronics Logic IC HCF4001BE

Description
HCF4001BE Product overview: HCF4001BE from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4001BE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HCF4001BE Product overview: HCF4001BE from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4001BE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 705-HCF4001BE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
HCF4001BE Product overview: HCF4001BE from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4001BE can be used for catalog matching and distributor lookup.

HCF4001BE Product overview: HCF4001BE from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4001BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - HCF4001BE - 41531-HCF4001BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HCF4001BE
41531-HCF4001BE
Logic - Logic - Gates and Inverters - HCF4001BE 41531-HCF4001BE
Manufacturer: STMicroelectronics Win Source Part Number: 41531-HCF4001BE Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 6.8mA, 6.8mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 5μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Consumer Electronics

Manufacturer: STMicroelectronics
Win Source Part Number: 41531-HCF4001BE
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 5μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Consumer Electronics

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-HCF4001BE 41531-HCF4001BE
Product Name Logic IC Logic - Logic - Gates and Inverters - HCF4001BE
Gate Type NOT; NOR; NOR Gate
Supply Voltage 3 V ~ 20 V
Inputs 2
Propagation Delay 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1660411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Gates and Inverters - 74AHCT02PW,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
Logic - Gates and Inverters - 4030BDC - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
TSSOP Logic IC - 705-4071BP - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Inputs 2
Propagation Delay 90 ns
View Details
2 suppliers