Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032245-HCC4514BDG
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Max Supply Voltage: 20 V
Min Supply Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1032245-HCC4514BDG |
| Product Name | OEM Parts - OEM Parts (F - I) - HCC4514BDG |