STMicroelectronics Logic - Logic - Gates and Inverters - HCC4071BKG HCC4071BKG

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021466-HCC4071BKG Categories: Logic - Gates and Inverters Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Max Supply Voltage: 20 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021466-HCC4071BKG Categories: Logic - Gates and Inverters Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Max Supply Voltage: 20 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - HCC4071BKG - 1021466-HCC4071BKG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HCC4071BKG
1021466-HCC4071BKG
Logic - Logic - Gates and Inverters - HCC4071BKG 1021466-HCC4071BKG
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021466-HCC4071BKG Categories: Logic - Gates and Inverters Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Max Supply Voltage: 20 V Min Supply Voltage: 3 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021466-HCC4071BKG
Categories: Logic - Gates and Inverters
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Max Supply Voltage: 20 V
Min Supply Voltage: 3 V

Buy Now
Quad Logic IC - 705-HCC4071BKG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
705-HCC4071BKG
Quad Logic IC 705-HCC4071BKG
Rad-hard quad 2-input OR gate Product overview: HCC4071BKG from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCC4071BKG can be used for catalog matching and distributor lookup.

Rad-hard quad 2-input OR gate Product overview: HCC4071BKG from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCC4071BKG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1021466-HCC4071BKG 705-HCC4071BKG
Product Name Logic - Logic - Gates and Inverters - HCC4071BKG Quad Logic IC
Gate Type NOT OR
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1697253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Quad 2-input NAND Schmitt trigger - 74AHCT132D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
10 suppliers
Logic - Gates and Inverters - 4019BDC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details