STMicroelectronics Logic - Logic - Signal Switches, Multiplexers, Decoders - HCC4052BK1 HCC4052BK1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993653-HCC4052BK1 Packaging: Bulk Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 20 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993653-HCC4052BK1 Packaging: Bulk Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 20 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCC4052BK1 - 993653-HCC4052BK1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCC4052BK1
993653-HCC4052BK1
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCC4052BK1 993653-HCC4052BK1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993653-HCC4052BK1 Packaging: Bulk Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 20 V Min Supply Voltage: 3 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993653-HCC4052BK1
Packaging: Bulk
Number of Pins: 16
Categories: Logic - Signal Switches,Multiplexers,Decoders
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Max Supply Voltage: 20 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 993653-HCC4052BK1
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - HCC4052BK1
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products