STMicroelectronics Dual Logic IC HCC40107BK

Description
Rad-hard dual 2-input NAND buffer/driver Product overview: HCC40107BK from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCC40107BK can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rad-hard dual 2-input NAND buffer/driver Product overview: HCC40107BK from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCC40107BK can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Logic IC - 705-HCC40107BK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-HCC40107BK
Dual Logic IC 705-HCC40107BK
Rad-hard dual 2-input NAND buffer/driver Product overview: HCC40107BK from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCC40107BK can be used for catalog matching and distributor lookup.

Rad-hard dual 2-input NAND buffer/driver Product overview: HCC40107BK from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCC40107BK can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - HCC40107BK - 988371-HCC40107BK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HCC40107BK
988371-HCC40107BK
Logic - Logic - Gates and Inverters - HCC40107BK 988371-HCC40107BK
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988371-HCC40107BK Packaging: Bulk Number of Pins: 14 Categories: Logic - Gates and Inverters Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988371-HCC40107BK
Packaging: Bulk
Number of Pins: 14
Categories: Logic - Gates and Inverters
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-HCC40107BK 988371-HCC40107BK
Product Name Dual Logic IC Logic - Logic - Gates and Inverters - HCC40107BK
Gate Type Buffer/Driver; NAND NOT
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details