STMicroelectronics, Inc. Mems Accelerometers, 100G/200G/400G; Mems Sensor Output Stmicroelectronics H3LIS331DLTR.

Description
MEMS ACCELEROMETERS, 100G/200G/400G; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 100g, ± 200g, ± 400g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:TFLGA; No. of Pins:16Pins RoHS Compliant: Yes
Description
MEMS ACCELEROMETERS, 100G/200G/400G; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 100g, ± 200g, ± 400g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:TFLGA; No. of Pins:16Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mems Accelerometers, 100G/200G/400G; Mems Sensor Output Stmicroelectronics - 96AC0244 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometers, 100G/200G/400G; Mems Sensor Output Stmicroelectronics
96AC0244
Mems Accelerometers, 100G/200G/400G; Mems Sensor Output Stmicroelectronics 96AC0244
MEMS ACCELEROMETERS, 100G/200G/400G; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 100g, ± 200g, ± 400g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:TFLGA; No. of Pins:16Pins RoHS Compliant: Yes

MEMS ACCELEROMETERS, 100G/200G/400G; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 100g, ± 200g, ± 400g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:TFLGA; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 96AC0244
Product Name Mems Accelerometers, 100G/200G/400G; Mems Sensor Output Stmicroelectronics
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - A1322LUA - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AD22151YR - 859416-AD22151YR - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-SOIC
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers