STMicroelectronics, Inc. Motion Sensor ICs H3LIS331DLTR

Description
STMicroelectronics H3LIS331DLTR
Request a Quote Datasheet
Description
STMicroelectronics H3LIS331DLTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor ICs - 1961925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1961925
Motion Sensor ICs 1961925
STMicroelectronics H3LIS331DLTR

STMicroelectronics H3LIS331DLTR

Supplier's Site
Motion Sensor ICs - 1961925P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1961925P
Motion Sensor ICs 1961925P
STMicroelectronics H3LIS331DLTR

STMicroelectronics H3LIS331DLTR

Supplier's Site
Motion Sensor ICs - 1961924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1961924
Motion Sensor ICs 1961924
STMicroelectronics H3LIS331DLTR

STMicroelectronics H3LIS331DLTR

Supplier's Site
Mems Accelerometer, 100/200/400G, Tflga; Mems Sensor Output Stmicroelectronics - 52AC4473 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometer, 100/200/400G, Tflga; Mems Sensor Output Stmicroelectronics
52AC4473
Mems Accelerometer, 100/200/400G, Tflga; Mems Sensor Output Stmicroelectronics 52AC4473
MEMS ACCELEROMETER, 100/200/400G, TFLGA; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 100g, ± 200g, ± 400g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:TFLGA; No. of Pins:16Pins RoHS Compliant: Yes

MEMS ACCELEROMETER, 100/200/400G, TFLGA; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 100g, ± 200g, ± 400g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:TFLGA; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1961925 1961925P 52AC4473
Product Name Motion Sensor ICs Motion Sensor ICs Mems Accelerometer, 100/200/400G, Tflga; Mems Sensor Output Stmicroelectronics
Package / Mounting Tflga
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details