STMicroelectronics Motion Sensors - Motion Sensors - Accelerometers - H3LIS331DL H3LIS331DL

Description
Manufacturer: STMicroelectronics Win Source Part Number: 873159-H3LIS331DL Series: ECOPACK® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Accelerometer X, Y, Z Axis ±100g, ±200g, ±400g 25Hz ~ 500Hz 16-TFLGA (3x3) Package: Tray Package: 16-VFLGA Mounting: Surface Mount Family Name: H3LIS331 Categories: Sensors Case / Package: 16-TFLGA (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2940 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 873159-H3LIS331DL Series: ECOPACK® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Accelerometer X, Y, Z Axis ±100g, ±200g, ±400g 25Hz ~ 500Hz 16-TFLGA (3x3) Package: Tray Package: 16-VFLGA Mounting: Surface Mount Family Name: H3LIS331 Categories: Sensors Case / Package: 16-TFLGA (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2940 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Accelerometers - H3LIS331DL - 873159-H3LIS331DL - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - H3LIS331DL
873159-H3LIS331DL
Motion Sensors - Motion Sensors - Accelerometers - H3LIS331DL 873159-H3LIS331DL
Manufacturer: STMicroelectronics Win Source Part Number: 873159-H3LIS331DL Series: ECOPACK® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Accelerometer X, Y, Z Axis ±100g, ±200g, ±400g 25Hz ~ 500Hz 16-TFLGA (3x3) Package: Tray Package: 16-VFLGA Mounting: Surface Mount Family Name: H3LIS331 Categories: Sensors Case / Package: 16-TFLGA (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2940 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 873159-H3LIS331DL
Series: ECOPACK®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Accelerometer X, Y, Z Axis ±100g, ±200g, ±400g 25Hz ~ 500Hz 16-TFLGA (3x3)
Package: Tray
Package: 16-VFLGA
Mounting: Surface Mount
Family Name: H3LIS331
Categories: Sensors
Case / Package: 16-TFLGA (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2940
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 873159-H3LIS331DL
Product Name Motion Sensors - Motion Sensors - Accelerometers - H3LIS331DL
Sensor Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 10203981-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 50 to 6000 g
Frequency Range 0.0 to 7000 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details