STMicroelectronics, Inc. Accelerometers H3LIS200DLTR

Description
Accelerometer X, Y, Z Axis ±100g, ±200g 25Hz ~ 500Hz 16-TFLGA (3x3)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±100g, ±200g 25Hz ~ 500Hz 16-TFLGA (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-15698-1-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-15698-1-ND
Accelerometers 497-15698-1-ND
Accelerometer X, Y, Z Axis ±100g, ±200g 25Hz ~ 500Hz 16-TFLGA (3x3)

Accelerometer X, Y, Z Axis ±100g, ±200g 25Hz ~ 500Hz 16-TFLGA (3x3)

Buy Now Datasheet
Accelerometers - 497-15698-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-15698-2-ND
Accelerometers 497-15698-2-ND
Accelerometer X, Y, Z Axis ±100g, ±200g 25Hz ~ 500Hz 16-TFLGA (3x3)

Accelerometer X, Y, Z Axis ±100g, ±200g 25Hz ~ 500Hz 16-TFLGA (3x3)

Buy Now Datasheet
Accelerometers - 497-15698-6-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-15698-6-ND
Accelerometers 497-15698-6-ND
Accelerometer X, Y, Z Axis ±100g, ±200g 25Hz ~ 500Hz 16-TFLGA (3x3)

Accelerometer X, Y, Z Axis ±100g, ±200g 25Hz ~ 500Hz 16-TFLGA (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - H3LIS200DLTR
845064-H3LIS200DLTR
Motion Sensors - Motion Sensors - Accelerometers - H3LIS200DLTR 845064-H3LIS200DLTR
Manufacturer: STMicroelectronics Win Source Part Number: 845064-H3LIS200DLTR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Accelerometer X, Y, Z Axis ±100g, ±200g 25Hz ~ 500Hz 16-TFLGA (3x3) Package: 16-VFLGA Package: Reel - TR Mounting: Surface Mount Family Name: H3LIS200 Categories: Sensors Case / Package: 16-TFLGA (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -1138-H3LIS200DLCTIN ACTIVE, 497-15698-6, -497-15698-6, 497-15698-2, 497-15698-1, -497-15698-2, -1138-H3LIS200DLDKRI NACTIVE, -497-15698-1, -1138-H3LIS200DLTRIN ACTIVE

Manufacturer: STMicroelectronics
Win Source Part Number: 845064-H3LIS200DLTR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Accelerometer X, Y, Z Axis ±100g, ±200g 25Hz ~ 500Hz 16-TFLGA (3x3)
Package: 16-VFLGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: H3LIS200
Categories: Sensors
Case / Package: 16-TFLGA (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -1138-H3LIS200DLCTINACTIVE, 497-15698-6, -497-15698-6, 497-15698-2, 497-15698-1, -497-15698-2, -1138-H3LIS200DLDKRINACTIVE, -497-15698-1, -1138-H3LIS200DLTRINACTIVE

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - H3LIS200DLTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
H3LIS200DLTR
Sensors, Transducers - Motion Sensors - Accelerometers H3LIS200DLTR
ACCEL 100-200G I2C/SPI 16TFLGA

ACCEL 100-200G I2C/SPI 16TFLGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 497-15698-1-ND 845064-H3LIS200DLTR H3LIS200DLTR
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - H3LIS200DLTR Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Plug & Play Accelerometers - 20005669-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
View Details