STMicroelectronics, Inc. Motion Sensor ICs H3LIS100DLTR

Description
STMicroelectronics H3LIS100DLTR Sensor
Request a Quote Datasheet
Description
STMicroelectronics H3LIS100DLTR Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor ICs - 1116448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1116448
Motion Sensor ICs 1116448
STMicroelectronics H3LIS100DLTR Sensor

STMicroelectronics H3LIS100DLTR Sensor

Supplier's Site
Motion Sensor ICs - 1116448P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1116448P
Motion Sensor ICs 1116448P
STMicroelectronics H3LIS100DLTR Sensor

STMicroelectronics H3LIS100DLTR Sensor

Supplier's Site
Motion Sensor ICs - 1660987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1660987
Motion Sensor ICs 1660987
STMicroelectronics H3LIS100DLTR Sensor

STMicroelectronics H3LIS100DLTR Sensor

Supplier's Site
Accelerometer, Digital O/p, Tflga-16; Mems Sensor Output Stmicroelectronics - 83Y4296 - Newark, An Avnet Company
Chicago, IL, United States
Accelerometer, Digital O/p, Tflga-16; Mems Sensor Output Stmicroelectronics
83Y4296
Accelerometer, Digital O/p, Tflga-16; Mems Sensor Output Stmicroelectronics 83Y4296
ACCELEROMETER, DIGITAL O/P, TFLGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 100g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:TFLGA; No. of Pins:16Pins; Sensitivity Min:- RoHS Compliant: Yes

ACCELEROMETER, DIGITAL O/P, TFLGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 100g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:TFLGA; No. of Pins:16Pins; Sensitivity Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1116448 1116448P 83Y4296
Product Name Motion Sensor ICs Motion Sensor ICs Accelerometer, Digital O/p, Tflga-16; Mems Sensor Output Stmicroelectronics
Package / Mounting Tflga
Unlock Full Specs
to access all available technical data

Similar Products

Angle Sensor, Gmr, Tdso-16; Magnetoresistive Sensor Technology Infineon - 71AC0769 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 4.2 to 5.5 volts
View Details
Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 3 Pins
View Details