STMicroelectronics, Inc. DC DC Converters GS-R405S

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5.1V 4A 9V - 46V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5.1V 4A 9V - 46V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 497-8273-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
497-8273-ND
DC DC Converters 497-8273-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5.1V 4A 9V - 46V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5.1V 4A 9V - 46V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - GS-R405S
1177959-GS-R405S
Power Supplies Board Mount DCDC Converters - GS-R405S 1177959-GS-R405S
Manufacturer: STMicroelectronics Win Source Part Number: 1177959-GS-R405S Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Output 1: 5.1V Efficiency: 70% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: Module Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: GS-R405 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Voltage - Input (Minimum): 9V Voltage - Input (Maximum): 46V Parts Dimension: 3.37" L x 2.64" W x 0.84" H (85.5mm x 67.0mm x 21.3mm)

Manufacturer: STMicroelectronics
Win Source Part Number: 1177959-GS-R405S
Packaging: Bulk
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Voltage - Output 1: 5.1V
Efficiency: 70%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: Module
Current - Output (Maximum): 4A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: GS-R405
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Voltage - Input (Minimum): 9V
Voltage - Input (Maximum): 46V
Parts Dimension: 3.37" L x 2.64" W x 0.84" H (85.5mm x 67.0mm x 21.3mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - GS-R405S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
GS-R405S
Power Supplies - Board Mount - DC DC Converters GS-R405S
DC DC CONVERTER 5.1V

DC DC CONVERTER 5.1V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 497-8273-ND 1177959-GS-R405S GS-R405S
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - GS-R405S Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
DC Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DHP30-220 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 6600 watts
View Details