STMicroelectronics OEM Parts - OEM Parts (F - I) - GM5766-LF-AC GM5766-LF-AC

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981900-GM5766-LF-AC Mounting: SMD (SMT) Number of Pins: 128 Categories: OEM Parts(F-I) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981900-GM5766-LF-AC Mounting: SMD (SMT) Number of Pins: 128 Categories: OEM Parts(F-I) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - GM5766-LF-AC - 981900-GM5766-LF-AC - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GM5766-LF-AC
981900-GM5766-LF-AC
OEM Parts - OEM Parts (F - I) - GM5766-LF-AC 981900-GM5766-LF-AC
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981900-GM5766-LF-AC Mounting: SMD (SMT) Number of Pins: 128 Categories: OEM Parts(F-I) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981900-GM5766-LF-AC
Mounting: SMD (SMT)
Number of Pins: 128
Categories: OEM Parts(F-I)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 981900-GM5766-LF-AC
Product Name OEM Parts - OEM Parts (F - I) - GM5766-LF-AC
Unlock Full Specs
to access all available technical data