The GG25LJ is a gas gauge IC with alarm output designed for battery monitoring in wearable, fitness, healthcare, and portable medical applications. It features a 1.4 x 2.0 mm 10-bump CSP package, 0.25% accurate battery voltage monitoring, Coulomb counting, an internal temperature sensor, and a programmable low-battery alarm. Operating in a temperature range of -40 °C to +85 °C, it consumes 45 µA in power-saving mode and up to 2 µA in standby. The device supports battery swap detection and robust initial open-circuit-voltage
Gas gauge IC with alarm output Product overview: GG25LJ from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-GG25LJ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-GG25LJ |
| Product Name | Power Management IC |
| Output Voltage | 4.35 volts |