STMicroelectronics, Inc. Batt Gas Gauge, Li-Ion/pol, 4.5V, Fccsp; Battery Management Function Stmicroelectronics GG25LJ

Description
BATT GAS GAUGE, LI-ION/POL, 4.5V, FCCSP; Battery Management Function:Fuel Gauge; Battery Type:Li-Ion, Li-Pol; Supply Voltage Min:2.7V; Supply Voltage Max:4.5V; Battery IC Case Style:FCCSP; No. of Pins:12Pins; IC Interface Type:I2C; RoHS Compliant: Yes
Datasheet
Description
BATT GAS GAUGE, LI-ION/POL, 4.5V, FCCSP; Battery Management Function:Fuel Gauge; Battery Type:Li-Ion, Li-Pol; Supply Voltage Min:2.7V; Supply Voltage Max:4.5V; Battery IC Case Style:FCCSP; No. of Pins:12Pins; IC Interface Type:I2C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batt Gas Gauge, Li-Ion/pol, 4.5V, Fccsp; Battery Management Function Stmicroelectronics - 68Y6372 - Newark, An Avnet Company
Chicago, IL, United States
Batt Gas Gauge, Li-Ion/pol, 4.5V, Fccsp; Battery Management Function Stmicroelectronics
68Y6372
Batt Gas Gauge, Li-Ion/pol, 4.5V, Fccsp; Battery Management Function Stmicroelectronics 68Y6372
BATT GAS GAUGE, LI-ION/POL, 4.5V, FCCSP; Battery Management Function:Fuel Gauge; Battery Type:Li-Ion, Li-Pol; Supply Voltage Min:2.7V; Supply Voltage Max:4.5V; Battery IC Case Style:FCCSP; No. of Pins:12Pins; IC Interface Type:I2C; RoHS Compliant: Yes

BATT GAS GAUGE, LI-ION/POL, 4.5V, FCCSP; Battery Management Function:Fuel Gauge; Battery Type:Li-Ion, Li-Pol; Supply Voltage Min:2.7V; Supply Voltage Max:4.5V; Battery IC Case Style:FCCSP; No. of Pins:12Pins; IC Interface Type:I2C; RoHS Compliant: Yes

Supplier's Site Datasheet
Logic_Interfaces_Supervisors Stmicroelectronics - 55X2806 - Newark, An Avnet Company
Chicago, IL, United States
Logic_Interfaces_Supervisors Stmicroelectronics
55X2806
Logic_Interfaces_Supervisors Stmicroelectronics 55X2806
LOGIC_INTERFACES_SUP ERVISORS

LOGIC_INTERFACES_SUPERVISORS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - GG25LJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
GG25LJ
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management GG25LJ
IC BATT MON GAS GAUGE 10FCCSP

IC BATT MON GAS GAUGE 10FCCSP

Supplier's Site
Battery Management - GG25LJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
GG25LJ
Battery Management GG25LJ
Battery Battery Monitor IC 10-FCCSP (1.37x2.01)

Battery Battery Monitor IC 10-FCCSP (1.37x2.01)

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 68Y6372 55X2806 GG25LJ GG25LJ
Product Name Batt Gas Gauge, Li-Ion/pol, 4.5V, Fccsp; Battery Management Function Stmicroelectronics Logic_Interfaces_Supervisors Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type FCCSP; FCCSP BGA BGA; CSP; FCCSP; 10-WFBGA, FCCSP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Supervisors - 1916865P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details