STMicroelectronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management GG25LAJ

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1320255-GG25LAJ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Function: Battery Monitor Interface: I2C Supplier Device Package: 10-FCCSP (1.37x2.01) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-WFBGA, FCCSP ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-14611-1,497-146 11-6,497-14611-1,497 -14611-2,-497-14611- 6,-497-14611-2 Base Product Number: GG25 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1320255-GG25LAJ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Function: Battery Monitor Interface: I2C Supplier Device Package: 10-FCCSP (1.37x2.01) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-WFBGA, FCCSP ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-14611-1,497-146 11-6,497-14611-1,497 -14611-2,-497-14611- 6,-497-14611-2 Base Product Number: GG25 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1320255-GG25LAJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1320255-GG25LAJ
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1320255-GG25LAJ
Manufacturer: STMicroelectronics Win Source Part Number: 1320255-GG25LAJ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Function: Battery Monitor Interface: I2C Supplier Device Package: 10-FCCSP (1.37x2.01) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-WFBGA, FCCSP ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-14611-1,497-146 11-6,497-14611-1,497 -14611-2,-497-14611- 6,-497-14611-2 Base Product Number: GG25 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1320255-GG25LAJ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Function: Battery Monitor
Interface: I2C
Supplier Device Package: 10-FCCSP (1.37x2.01)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-WFBGA, FCCSP
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-14611-1,497-14611-6,497-14611-1,497-14611-2,-497-14611-6,-497-14611-2
Base Product Number: GG25
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Battery Management - GG25LAJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
GG25LAJ
Battery Management GG25LAJ
Battery Battery Monitor IC 10-FCCSP (1.37x2.01)

Battery Battery Monitor IC 10-FCCSP (1.37x2.01)

Buy Now Datasheet
Batt Gas Gauge, Li-Ion/pol, 4.5V, Fccsp; Battery Management Function Stmicroelectronics - 68Y6371 - Newark, An Avnet Company
Chicago, IL, United States
Batt Gas Gauge, Li-Ion/pol, 4.5V, Fccsp; Battery Management Function Stmicroelectronics
68Y6371
Batt Gas Gauge, Li-Ion/pol, 4.5V, Fccsp; Battery Management Function Stmicroelectronics 68Y6371
BATT GAS GAUGE, LI-ION/POL, 4.5V, FCCSP; Battery Management Function:Fuel Gauge; Battery Type:Li-Ion, Li-Pol; Supply Voltage Min:2.7V; Supply Voltage Max:4.5V; Battery IC Case Style:FCCSP; No. of Pins:12Pins; IC Interface Type:I2C; RoHS Compliant: Yes

BATT GAS GAUGE, LI-ION/POL, 4.5V, FCCSP; Battery Management Function:Fuel Gauge; Battery Type:Li-Ion, Li-Pol; Supply Voltage Min:2.7V; Supply Voltage Max:4.5V; Battery IC Case Style:FCCSP; No. of Pins:12Pins; IC Interface Type:I2C; RoHS Compliant: Yes

Supplier's Site Datasheet
Logic_Interfaces_Supervisors Stmicroelectronics - 55X2805 - Newark, An Avnet Company
Chicago, IL, United States
Logic_Interfaces_Supervisors Stmicroelectronics
55X2805
Logic_Interfaces_Supervisors Stmicroelectronics 55X2805
LOGIC_INTERFACES_SUP ERVISORS

LOGIC_INTERFACES_SUPERVISORS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - GG25LAJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
GG25LAJ
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management GG25LAJ
IC BATT MON GAS GAUGE 10FCCSP

IC BATT MON GAS GAUGE 10FCCSP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1320255-GG25LAJ GG25LAJ 68Y6371 55X2805 GG25LAJ
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Batt Gas Gauge, Li-Ion/pol, 4.5V, Fccsp; Battery Management Function Stmicroelectronics Logic_Interfaces_Supervisors Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details
Voltage Supervisors - 1905843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active high
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPW - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers