Manufacturer: STMicroelectronics
Win Source Part Number: 1174396-FLC01-200B-T
Packaging: Cut Tape (CT)
Type: Fire Lighting Circuit
Mounting Style: SMD
Categories: Integrated Circuits
Supplier Device Package: DPAK
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: FLC01
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Fire Lighting Circuit DPAK
Fire Lighting Circuit DPAK
IC FIRE LIGHTING CIRCUIT DPAK
Fire Lighting Circuit DPAK
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1174396-FLC01-200B-TR | FLC01-200B-CT-ND | FLC01-200B-TR | FLC01-200B-TR |
| Product Name | Electronic Surplus - FLC01-200B-TR | Specialized ICs | Specialized ICs | Specialized ICs |