Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPU
1 X 45 W CLASS D DIGITAL INPUT A
1 X 45 W CLASS D DIGITAL INPUT A
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPU
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | FDA903U-KBX-ND | FDA903U-KBX | FDA903U-KBX | FDA903U-KBX |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 3.3 to 18 volts | 18 to 3.3 volts | 3.3 to 18 volts | |
| Output Power | 45 watts | 45 watts | 45 watts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Operation Class | Class D | Class D |