Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPU
IC AMP D MONO 45W POWERSSO36
Audio Amplifiers 1 x 45 W class D digital input automotive power amplifier with load current monitoring, wide voltage operation range for car audio and telematic
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPU
IC AMP D MONO 45W POWERSSO36
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 497-18069-ND | FDA903D-EHX | FDA903D-EHX | FDA903D-EHX | FDA903D-EHX |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 3.3 to 18 volts | 3.3 to 18 volts | 18 to 3.3 volts | ||
| Output Power | 45 watts | 45 watts | 45 watts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |