Amplifier IC 1-Channel (Mono) Class D 48-VFQFPN (7x7)
STMicroelectronics FDA803Q-V0Y
STMicroelectronics FDA803Q-V0Y
STMicroelectronics FDA803Q-V0Y
1 CHANNEL CLASS D DIGITAL INPUT
1 CHANNEL CLASS D DIGITAL INPUT
Amplifier IC 1-Channel (Mono) Class D 48-VFQFPN (7x7)
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 497-FDA803Q-V0Y-ND | 2300078 | FDA803Q-V0Y | FDA803Q-V0Y | FDA803Q-V0Y |
| Product Name | Audio Amplifiers | Audio Amplifier ICs | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 3.3 to 18 volts | 18 to 3.3 volts | 3.3 to 18 volts | ||
| Output Power | 25 watts | 25 watts | 25 watts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Operation Class | Class D | Class D | |||
| Package Type | 48-TFQFN Exposed Pad | QFP; VFQFPN | 48-TFQFN Exposed Pad | 48-TFQFN Exposed Pad |