STMicroelectronics, Inc. Automotive 45 W Audio Amplifier FDA803D-EHT

Description
1 x 45 W class D digital input automotive power amplifier with diagnostics, wide voltage operation range for car audio and telematics Product overview: FDA803D-EHT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, 45 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-FDA803D-EHT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1 x 45 W class D digital input automotive power amplifier with diagnostics, wide voltage operation range for car audio and telematics Product overview: FDA803D-EHT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, 45 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-FDA803D-EHT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 45 W Audio Amplifier
742-FDA803D-EHT
Automotive 45 W Audio Amplifier 742-FDA803D-EHT
1 x 45 W class D digital input automotive power amplifier with diagnostics, wide voltage operation range for car audio and telematics Product overview: FDA803D-EHT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, 45 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-FDA803D-EHT can be used for catalog matching and distributor lookup.

1 x 45 W class D digital input automotive power amplifier with diagnostics, wide voltage operation range for car audio and telematics Product overview: FDA803D-EHT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, 45 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-FDA803D-EHT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - FDA803D-EHT - 871581-FDA803D-EHT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - FDA803D-EHT
871581-FDA803D-EHT
Linear - Linear - Amplifiers - Audio - FDA803D-EHT 871581-FDA803D-EHT
Manufacturer: STMicroelectronics Win Source Part Number: 871581-FDA803D-EHT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 Exposed Pad Package: 36-PowerFSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FDA803 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-36 Exposed Pad ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 497-18066-6, 497-18066-2, 497-18066-1

Manufacturer: STMicroelectronics
Win Source Part Number: 871581-FDA803D-EHT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 Exposed Pad
Package: 36-PowerFSOP (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDA803
Categories: Integrated Circuits (ICs)
Case / Package: PowerSSO-36 Exposed Pad
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-18066-6, 497-18066-2, 497-18066-1

Buy Now Datasheet
Audio Amplifiers - 497-18066-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
497-18066-6-ND
Audio Amplifiers 497-18066-6-ND
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPU

Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPU

Buy Now Datasheet
Audio Amplifiers - 497-18066-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
497-18066-1-ND
Audio Amplifiers 497-18066-1-ND
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPU

Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPU

Buy Now Datasheet
Audio Amplifiers - 497-18066-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
497-18066-2-ND
Audio Amplifiers 497-18066-2-ND
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPU

Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPU

Buy Now Datasheet
Linear - Amplifiers - Audio - FDA803D-EHT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
FDA803D-EHT
Linear - Amplifiers - Audio FDA803D-EHT
IC AMP D MONO 45W POWERSSO36

IC AMP D MONO 45W POWERSSO36

Supplier's Site Datasheet
Audio Amplifiers - FDA803D-EHT - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
FDA803D-EHT
Audio Amplifiers FDA803D-EHT
IC AMP D MONO 45W POWERSSO36

IC AMP D MONO 45W POWERSSO36

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
FDA803D-EHT
Integrated Circuits (ICs) - Linear - Amplifiers FDA803D-EHT
IC AMP D MONO 45W POWERSSO36

IC AMP D MONO 45W POWERSSO36

Supplier's Site
Audio Amplifiers - FDA803D-EHT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
FDA803D-EHT
Audio Amplifiers FDA803D-EHT
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPU

Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPU

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
FDA803D-EHT
Audio Amplifiers FDA803D-EHT
Audio Amplifiers 1 x 45 W class D digital input automotive power amplifier with diagnostics, wide voltage operation range for car audio and telematics

Audio Amplifiers 1 x 45 W class D digital input automotive power amplifier with diagnostics, wide voltage operation range for car audio and telematics

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers
Product Number 742-FDA803D-EHT 871581-FDA803D-EHT 497-18066-6-ND FDA803D-EHT FDA803D-EHT FDA803D-EHT FDA803D-EHT FDA803D-EHT
Product Name Automotive 45 W Audio Amplifier Linear - Linear - Amplifiers - Audio - FDA803D-EHT Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Operation Class Class D Class D Class D
Package Type PowerSSO-36 Exposed Pad "36-PowerFSOP (0.295"", 7.50mm Width)" Surface Mount 36-PowerFSOP (0.295, 7.50mm Width) SOP; 36-PowerFSOP (0.295\", 7.50mm Width)
Features Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data