Manufacturer: STMicroelectronics
Win Source Part Number: 1316574-FDA802B-VYT
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Type: Class D
Standard Package: 1,000
Mounting: Surface Mount
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 300W x 1 @ 8Ohm; 150W x 2 @ 4Ohm
Voltage - Supply: 6V ~ 18V
Supplier Device Package: 64-LQFP-EP (10x10)
Case / Package: 64-LQFP Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 77
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Base Product Number: FDA802
2x150 W - 1x300 W class D digital input automotive power amplifier with load value recognition and low voltage operation Product overview: FDA802B-VYT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-FDA802B-VYT can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-LQFP-EP (10x10)
2X150 W - 1X300 W CLASS D DIGITA
Audio Amplifiers 2x150 W - 1x300 W class D digital input automotive power amplifier with load value recognition and low voltage operation
2X150 W - 1X300 W CLASS D DIGITA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1316574-FDA802B-VYT | 742-FDA802B-VYT | FDA802B-VYT | FDA802B-VYT | FDA802B-VYT | FDA802B-VYT |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Automotive Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts | 18 to 6 volts | |||
| Output Power | 300 watts | 300 watts | 300 watts | |||
| Operation Class | Class D | Class D |