Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-LQFP-EP (10x10)
Manufacturer: STMicroelectronics
Win Source Part Number: 1316570-FDA802-VYT
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Type: Class D
Standard Package: 1,000
Mounting: Surface Mount
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 300W x 1 @ 8Ohm; 150W x 2 @ 4Ohm
Voltage - Supply: 6V ~ 18V
Supplier Device Package: 64-LQFP-EP (10x10)
Case / Package: 64-LQFP Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 72
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Base Product Number: FDA802
2x150 W - 1x300 W class-D digital input power amplifier with diagnostics features and low voltage operation Product overview: FDA802-VYT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-FDA802-VYT can be used for catalog matching and distributor lookup.
2X150 W - 1X300 W CLASS-D DIGITA
Audio Amplifiers 2x150 W - 1x300 W class-D digital input power amplifier with diagnostics features and low voltage operation
2X150 W - 1X300 W CLASS-D DIGITA
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-LQFP-EP (10x10)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | FDA802-VYT-ND | 1316570-FDA802-VYT | 742-FDA802-VYT | FDA802-VYT | FDA802-VYT | FDA802-VYT | FDA802-VYT |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts | 18 to 6 volts | 6 to 18 volts | |||
| Output Power | 300 watts | 300 watts | 300 watts | 300 watts | |||
| Operation Class | Class D | Class D | Class D | ||||
| Package Type | 64-LQFP Exposed Pad | QFP; 64-LQFP Exposed Pad | 64-LQFP Exposed Pad | QFP; 64-LQFP Exposed Pad |