Manufacturer: STMicroelectronics
Win Source Part Number: 1316573-FDA801S-VYT
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Type: Class D
Standard Package: 1,000
Mounting: Surface Mount
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 50W x 4 @ 4Ohm
Voltage - Supply: 1.8V ~ 3.3V
Supplier Device Package: 64-LQFP-EP (10x10)
Case / Package: 64-LQFP Exposed Pad
Fake Threat In the Open Market: 65
REACH Status: REACH Unaffected
Other Part Number: 497-FDA801S-VYTTR
Base Product Number: FDA801
SPS AUDIO & POWER Product overview: FDA801S-VYT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-FDA801S-VYT can be used for catalog matching and distributor lookup.
SPS AUDIO & POWER
SPS AUDIO & POWER
Amplifier IC 4-Channel (Quad) Class D 64-LQFP-EP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 1316573-FDA801S-VYT | 742-FDA801S-VYT | FDA801S-VYT | FDA801S-VYT | FDA801S-VYT | FDA801S-VYT |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 1.8 to 3.3 volts | 1.8 to 3.3 volts | 3.3 to 1.8 volts | 1.8 to 3.3 volts | ||
| Output Power | 50 watts | 50 watts | 50 watts | |||
| Operation Class | Class D | Class D |