Amplifier IC 4-Channel (Quad) Class D 64-LQFP-EP (10x10)
Amplifier IC 4-Channel (Quad) Class D 64-LQFP-EP (10x10)
IC AMP CLASS D QUAD 50W 64LQFP
IC AMP CLASS D QUAD 50W 64LQFP
Audio Amplifiers 4x50 W class-D digital input power amplifier with I2C diagnostics, Digital Impedance Meter and low voltage operation
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | FDA801B-VYY-ND | FDA801B-VYY | FDA801B-VYY | FDA801B-VYY | FDA801B-VYY |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 1.8 volts | 1.8 to 3.3 volts | 3.3 to 1.8 volts | ||
| Output Power | 50 watts | 50 watts | 50 watts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Operation Class | Class D | Class D |