Amplifier IC 4-Channel (Quad) Class D 64-LQFP-EP (10x10)
Audio Amplifiers 4x50 W class-D digital input power amplifier with I2C diagnostics and low voltage operation
IC AMP CLASS D QUAD 50W 64LQFP
Amplifier IC 4-Channel (Quad) Class D 64-LQFP-EP (10x10)
IC AMP CLASS D QUAD 50W 64LQFP
IC AMP CLASS D QUAD 50W 64LQFP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | FDA801-VYY-ND | FDA801-VYY | FDA801-VYY | FDA801-VYY | FDA801-VYY | FDA801-VYY |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 1.8 volts | 3.3 to 1.8 volts | 1.8 to 3.3 volts | |||
| Output Power | 50 watts | 50 watts | 50 watts | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Operation Class | Class D | Class D |