4x50W low voltage operation PWM digital input power amplifier with I2C diagnostics Product overview: FDA450LV-T from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-FDA450LV-T can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 001072-FDA450LV-T
Packaging: Reel - TR
Type: Class D
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 50W x 4 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Case / Package: 100-TQFP-EP (14x14)
Dimension: 100-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Audio Amplifiers 4x50W low voltage operation PWM digital input power amplifier with I2C diagnostics
IC AMP CLASS D QUAD 50W 100TQFP
IC AMP CLASS D QUAD 50W 100TQFP
Amplifier IC 4-Channel (Quad) Class D 100-TQFP-EP (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-FDA450LV-T | 001072-FDA450LV-T | FDA450LV-T | FDA450LV-T | FDA450LV-T | FDA450LV-T |
| Product Name | Audio Amplifier | Linear - Linear - Amplifiers - Audio - FDA450LV-T | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 6 to 25 volts | |||||
| Operating Temperature | -40 C (-40 F) | |||||
| Package Type | Tape and Reel | QFP; 100-TQFP-EP (14x14) | QFP; 100-TQFP Exposed Pad |