Manufacturer: STMicroelectronics
Win Source Part Number: 774456-FDA4100LV
Packaging: Tray
Type: Class D
Features: Mute, Short-Circuit and Thermal Protection
Package: 92-BQFP
Mounting: SMD
Output Type: 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load: 270W x 2 @ 2 Ohm, 135W x 4 @ 4 Ohm
Family Name: FDA4100LV
Categories: Integrated Circuits (ICs)
Manufacturer Package: 92-HiQUAD (14x20)
Alternative Parts (Cross-Reference): FDA4100LV-T;
Introduction Date: July 24, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 92-HiQUAD (14x20)
IC AMP D DUAL/QUAD 270W 92HIQUAD
Audio Amplifiers 4x135W/2x270W Low Voltage operation
IC AMP D DUAL/QUAD 270W 92HIQUAD
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 774456-FDA4100LV | FDA4100LV | FDA4100LV | FDA4100LV | FDA4100LV |
| Product Name | Linear - Linear - Amplifiers - Audio - FDA4100LV | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Output Power | 270 watts | 270 watts | 270 watts |