Manufacturer: STMicroelectronics
Win Source Part Number: 871580-FDA2100LV
Features: Amplifier IC 2-Channel (Stereo) Class D 64-TQFP (10x10)
Package: Tray
Package: 64-TQFP Exposed Pad
Mounting: Surface Mount
Family Name: FDA2100
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Audio Amplifiers 2x180 W / 1x300 W low voltage operation PWM digital input power amplifier with I2C diagnostics and step-up driver
IC AMP CLASS D STER 120W 64TQFP
IC AMP CLASS D STER 120W 64TQFP
IC AMP CLASS D STER 120W 64TQFP
Amplifier IC 2-Channel (Stereo) Class D 64-TQFP (10x10)
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 871580-FDA2100LV | FDA2100LV | FDA2100LV | FDA2100LV | FDA2100LV | FDA2100LV |
| Product Name | Linear - Linear - Amplifiers - Audio - FDA2100LV | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Operation Class | Class D | Class D | ||||
| Package Type | QFP; 64-TQFP (10x10) | Surface Mount | 64-TQFP Exposed Pad | QFP; 64-TQFP Exposed Pad | ||
| Supply Voltage (VS) | 35 to 6 volts | 6 to 35 volts |