Win Source Part Number: 1058718-FDA2100LV-T
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Package: Tape & Reel (TR)
Standard Package: 1,200
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 120W x 2 @ 4Ohm
Voltage - Supply: 6V ~ 35V
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP-EP (10x10)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Base Product Number: FDA2100
IC AMP CLASS D STER 120W 64TQFP
Audio Amplifiers 2x180 W / 1x300 W low voltage operation PWM digital input power amplifier with I2C diagnostics and step-up driver
Amplifier IC 2-Channel (Stereo) Class D 64-TQFP-EP (10x10)
IC AMP CLASS D STER 120W 64TQFP
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1058718-FDA2100LV-T | FDA2100LV-T | FDA2100LV-T | FDA2100LV-T | FDA2100LV-T |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 6 to 35 volts | 6 to 35 volts | 35 to 6 volts | ||
| Output Power | 120 watts | 120 watts | 120 watts | ||
| Operation Class | Class D | Class D |