Manufacturer: STMicroelectronics
Win Source Part Number: 1319576-FDA2100BLV
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tray
Type: Class D
Standard Package: 960
Mounting: Surface Mount
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 120W x 2 @ 4Ohm
Voltage - Supply: 6V ~ 35V
Supplier Device Package: 64-TQFP-EP (10x10)
Case / Package: 64-TQFP Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Base Product Number: FDA2100
RoHS Status: ROHS3 Compliant
IC AMP CLASS D STER 120W 64TQFP
IC AMP CLASS D STER 120W 64TQFP
Amplifier IC 2-Channel (Stereo) Class D 64-TQFP-EP (10x10)
Audio Amplifiers 2x180 W / 1x300 W 35V low voltage operation PWM digital input power amplifier with I2C diagnostics and step-up driver
IC AMP CLASS D STER 120W 64TQFP
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1319576-FDA2100BLV | FDA2100BLV | FDA2100BLV | FDA2100BLV | FDA2100BLV | FDA2100BLV |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 6 to 35 volts | 35 to 6 volts | 6 to 35 volts | |||
| Output Power | 120 watts | 120 watts | 120 watts |