STMicroelectronics 800V 6.5A MOSFET Transistor F7NM80

Description
MOSFET N-CH 800V 6.5A TO-220FP Product overview: F7NM80 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-F7NM80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 800V 6.5A TO-220FP Product overview: F7NM80 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-F7NM80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 6.5A MOSFET Transistor
285-F7NM80
800V 6.5A MOSFET Transistor 285-F7NM80
MOSFET N-CH 800V 6.5A TO-220FP Product overview: F7NM80 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-F7NM80 can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 6.5A TO-220FP Product overview: F7NM80 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-F7NM80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - F7NM80 - 204025-F7NM80 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - F7NM80
204025-F7NM80
TRANSISTORS - Transistors - FETs, MOSFETs - RF - F7NM80 204025-F7NM80
Manufacturer: STMicroelectronics Win Source Part Number: 204025-F7NM80 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 6.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 620pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.05 Ohm @ 3.25A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 204025-F7NM80
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 6.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 620pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.05 Ohm @ 3.25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-F7NM80 204025-F7NM80
Product Name 800V 6.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - F7NM80
Polarity N-Channel N-Channel; N-Channel
PD 25000 milliwatts 25000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910024SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFET Transistor - 285-080N03LS - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers