ST10 ST10 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
ST10 ST10 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
IC MCU 16BIT 256KB FLASH 144TQFP
IC MCU 16BIT 256KB FLASH 144TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | F272-BAG-T-TR-ND | F272-BAG-T-TR | F272-BAG-T-TR | F272-BAG-T-TR |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 24x10b | |||
| RAM | 20 KB | 20 KB | 20 KB | |
| ROM | 256 KB |