ST10 ST10 Microcontroller IC 16-Bit 48MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
IC MCU 16BIT 128KB FLASH 144TQFP
IC MCU 16BIT 128KB FLASH 144TQFP
ST10 ST10 Microcontroller IC 16-Bit 48MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | F271-BAG5-T-TR-ND | F271-BAG5-T-TR | F271-BAG5-T-TR | F271-BAG5-T-TR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |
| Bits | Other; A/D 24x10b | |||
| RAM | 10 KB | 10 KB | 10 KB | |
| ROM | 128 KB |