STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits EVSPIN32F02Q1S1

Description
Win Source Part Number: 1341583-EVSPIN32F02Q 1S1 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Motors (BLDC, PMSM) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STSPIN32F0251 ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: STMicroelectronics
Request a Quote Datasheet
Description
Win Source Part Number: 1341583-EVSPIN32F02Q 1S1 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Motors (BLDC, PMSM) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STSPIN32F0251 ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: STMicroelectronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1341583-EVSPIN32F02Q1S1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1341583-EVSPIN32F02Q1S1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1341583-EVSPIN32F02Q1S1
Win Source Part Number: 1341583-EVSPIN32F02Q 1S1 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Motors (BLDC, PMSM) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STSPIN32F0251 ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: STMicroelectronics

Win Source Part Number: 1341583-EVSPIN32F02Q1S1
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Primary Attributes: Motors (BLDC, PMSM)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STSPIN32F0251
ECCN: 3A991A2
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8537.10.9170
Mfr: STMicroelectronics

Buy Now Datasheet
Power, Motor & Robotics Development Tools - 2162698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power, Motor & Robotics Development Tools
2162698
Power, Motor & Robotics Development Tools 2162698
EVSPIN32F02Q1S1, Gate Driver & MCU EVAL

EVSPIN32F02Q1S1, Gate Driver & MCU EVAL

Supplier's Site
Evaluation and Demonstration Boards and Kits - 497-EVSPIN32F02Q1S1-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-EVSPIN32F02Q1S1-ND
Evaluation and Demonstration Boards and Kits 497-EVSPIN32F02Q1S1-ND
STSPIN32F0251 Motor Controller/Driver Power Management Evaluation Board

STSPIN32F0251 Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVSPIN32F02Q1S1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVSPIN32F02Q1S1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVSPIN32F02Q1S1
3-PHASE INVERTER BASED ON STSPIN

3-PHASE INVERTER BASED ON STSPIN

Supplier's Site
Eval Board, 3Ph Pmsm/bldc Motor Inverter Rohs Compliant Stmicroelectronics - 27AJ4673 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, 3Ph Pmsm/bldc Motor Inverter Rohs Compliant Stmicroelectronics
27AJ4673
Eval Board, 3Ph Pmsm/bldc Motor Inverter Rohs Compliant Stmicroelectronics 27AJ4673
EVAL BOARD, 3PH PMSM/BLDC MOTOR INVERTER ROHS COMPLIANT: YES

EVAL BOARD, 3PH PMSM/BLDC MOTOR INVERTER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341583-EVSPIN32F02Q1S1 2162698 497-EVSPIN32F02Q1S1-ND EVSPIN32F02Q1S1 27AJ4673
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Power, Motor & Robotics Development Tools Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Eval Board, 3Ph Pmsm/bldc Motor Inverter Rohs Compliant Stmicroelectronics
Category Developement Board Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products