STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVLVIPER28H-10W

Description
VIPer28 VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
VIPer28 VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-8839-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-8839-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-8839-ND
VIPer28 VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

VIPer28 VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVLVIPER28H-10W - 799081-EVLVIPER28H-10W - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVLVIPER28H-10W
799081-EVLVIPER28H-10W
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVLVIPER28H-10W 799081-EVLVIPER28H-10W
Manufacturer: STMicroelectronics Win Source Part Number: 799081-EVLVIPER28H-1 0W Series: VIPER Regulator Topology: Flyback Voltage - Output: 5V Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 12W Frequency - Switching: 115kHz Supplied Contents: Board(s) Output Current: 2.4A Utilized IC / Part: VIPer28 Family Name: EVLVIPER28L-10W Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 799081-EVLVIPER28H-10W
Series: VIPER
Regulator Topology: Flyback
Voltage - Output: 5V
Voltage - Input: 85 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 12W
Frequency - Switching: 115kHz
Supplied Contents: Board(s)
Output Current: 2.4A
Utilized IC / Part: VIPer28
Family Name: EVLVIPER28L-10W
Board Type: Fully Populated
Outputs and Type: 1, Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVLVIPER28H-10W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVLVIPER28H-10W
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVLVIPER28H-10W
EVAL BOARD FOR VIPER28HD 115KHZ

EVAL BOARD FOR VIPER28HD 115KHZ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8839-ND 799081-EVLVIPER28H-10W EVLVIPER28H-10W
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVLVIPER28H-10W Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Primary Side
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 223-DPP104A000-ND - DigiKey
Specs
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Microcontroller Development Tools - 2608600 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
5 suppliers
Communication & Wireless Development Tools - 1722309 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details