STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVLVIP27H-12SB

Description
VIPer27 VIPer™ plus AC/DC, Primary Side Outputs Evaluation Board
Request a Quote Datasheet
Description
VIPer27 VIPer™ plus AC/DC, Primary Side Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-10166-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-10166-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-10166-ND
VIPer27 VIPer™ plus AC/DC, Primary Side Outputs Evaluation Board

VIPer27 VIPer™ plus AC/DC, Primary Side Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVLVIP27H-12SB - 799080-EVLVIP27H-12SB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVLVIP27H-12SB
799080-EVLVIP27H-12SB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVLVIP27H-12SB 799080-EVLVIP27H-12SB
Manufacturer: STMicroelectronics Win Source Part Number: 799080-EVLVIP27H-12S B Series: VIPer plus Regulator Topology: Flyback Voltage - Output: 800V Voltage - Input: 8.5 V ~ 23.5 V Main Purpose: AC/DC, Primary Side Power - Output: 24W Frequency - Switching: 115kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 2.5mA Utilized IC / Part: VIPer27 Family Name: EVLVIP27H-12SB Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Introduction Date: October 20, 2005 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 799080-EVLVIP27H-12SB
Series: VIPer plus
Regulator Topology: Flyback
Voltage - Output: 800V
Voltage - Input: 8.5 V ~ 23.5 V
Main Purpose: AC/DC, Primary Side
Power - Output: 24W
Frequency - Switching: 115kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 2.5mA
Utilized IC / Part: VIPer27
Family Name: EVLVIP27H-12SB
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: October 20, 2005
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVLVIP27H-12SB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVLVIP27H-12SB
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVLVIP27H-12SB
BOARD EVAL FOR VIPER27HD

BOARD EVAL FOR VIPER27HD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10166-ND 799080-EVLVIP27H-12SB EVLVIP27H-12SB
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVLVIP27H-12SB Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Primary Side
Unlock Full Specs
to access all available technical data

Similar Products

TB, VNA-28B+, DL1020, 50 OHM - TB-01-28B+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1899568P - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Module, I2C, 5-95%rh, Pth; Silicon Manufacturer Te Connectivity Sensors - 51AC2649 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Sensor
Manufacturer Sensor Solutions - TE Connectivity; Other
View Details